NIC Components Corp. Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10T49R9BTRF

Description
RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH1280
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH1280
RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH8798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH8798
Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH8798
RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 49R9, 0.01%, 0.1W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH1280
Product Name Res, 49R9, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details