NIC Components Corp. Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10T3920BTRF

Description
RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3929
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3929
RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH7223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH7223
Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH7223
RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 392R, 0.01%, 0.1W, 0805, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH3929
Product Name Res, 392R, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details