NIC Components Corp. Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10T1622NTRF

Description
RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH6773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH6773
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH6773
RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH5423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH5423
Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH5423
RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16K2, 0.01%, 0.1W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.01%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH6773
Product Name Res, 16K2, 0.01%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details