NIC Components Corp. Chip Resistor - Surface Mount - NTR10T1001STRF NTR10T1001STRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101192-NTR10T1001ST RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 5 ppm/°C Composition: Thin Film Resistance: 1 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101192-NTR10T1001ST RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 5 ppm/°C Composition: Thin Film Resistance: 1 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR10T1001STRF - 1101192-NTR10T1001STRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR10T1001STRF
1101192-NTR10T1001STRF
Chip Resistor - Surface Mount - NTR10T1001STRF 1101192-NTR10T1001STRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101192-NTR10T1001ST RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.01 % Temperature Coefficient: 5 ppm/°C Composition: Thin Film Resistance: 1 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101192-NTR10T1001STRF
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.01 %
Temperature Coefficient: 5 ppm/°C
Composition: Thin Film
Resistance: 1 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1101192-NTR10T1001STRF
Product Name Chip Resistor - Surface Mount - NTR10T1001STRF
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details