NIC Components Corp. Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F78R7DTRF

Description
RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7706
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7706
RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH7119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH7119
Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH7119
RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 78R7, 1%, 0.1W, 0805, THIN FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7706
Product Name Res, 78R7, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details