NIC Components Corp. Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F6191CTRF

Description
RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH8620
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH8620
RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH1712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH1712
Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH1712
RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 6K19, 1%, 0.1W, 0805, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH8620
Product Name Res, 6K19, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details