NIC Components Corp. Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F4R99CTRF

Description
RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH8937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH8937
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH8937
RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH6058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH6058
Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH6058
RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4R99, 1%, 0.1W, 0805, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH8937
Product Name Res, 4R99, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers