NIC Components Corp. Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F4990DTRF

Description
RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9428
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9428
RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH6062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH6062
Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH6062
RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 499R, 1%, 0.1W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH9428
Product Name Res, 499R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details