NIC Components Corp. Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F4221DTRF

Description
RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7691
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7691
RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH7089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH7089
Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH7089
RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 4K22, 1%, 0.1W, 0805, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH7691
Product Name Res, 4K22, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details