NIC Components Corp. Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F3833DTRF

Description
RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH2361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH2361
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH2361
RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4835
Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4835
RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 383K, 1%, 0.1W, 0805, THIN FILM; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH2361
Product Name Res, 383K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details