NIC Components Corp. Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F2153CTRF

Description
RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH8916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH8916
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH8916
RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH5660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH5660
Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH5660
RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, 0805, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH8916
Product Name Res, 215K, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details