NIC Components Corp. Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F2052CTRF

Description
RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9180
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9180
RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH2795
Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH2795
RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 20K5, 1%, 0.1W, 0805, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH9180
Product Name Res, 20K5, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details