NIC Components Corp. Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F1542CTRF

Description
RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH6741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH6741
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH6741
RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH0801
Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH0801
RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 15K4, 1%, 0.1W, 0805, THIN FILM; Resistance:15.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH6741
Product Name Res, 15K4, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details