NIC Components Corp. Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F1150DTRF

Description
RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH7028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH7028
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH7028
RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH3287
Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH3287
RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 115R, 1%, 0.1W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH7028
Product Name Res, 115R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details