NIC Components Corp. Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F1131CTRF

Description
RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH7026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH7026
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH7026
RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH7647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH7647
Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH7647
RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K13, 1%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH7026
Product Name Res, 1K13, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details