NIC Components Corp. Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10F10R0CTRF

Description
RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9166
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9166
RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH5587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH5587
Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH5587
RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH9166
Product Name Res, 10R, 1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details