NIC Components Corp. Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D9762DTRF

Description
RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9383
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9383
RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH6551
Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH6551
RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0805, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH9383
Product Name Res, 97K6, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details