NIC Components Corp. Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D9310BTRF

Description
RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH1479
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH1479
RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH6015
Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH6015
RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH1479
Product Name Res, 931R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details