NIC Components Corp. Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D8250BTRF

Description
RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9372
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9372
RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH1199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH1199
Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH1199
RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH9372
Product Name Res, 825R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details