NIC Components Corp. Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D69R8CTRF

Description
RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Description
RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 69R8, 0.5%, 0.1W, 0805, Thin Film resistor is part of the NTR series and features a resistance value of 69.8 ohms with a tolerance of ±0.5%. It has a power rating of 100mW and is housed in an 0805 case size, which is a standard EIA size. The resistor is constructed using thin film technology, providing low noise and high precision. It is RoHS compliant, ensuring it meets environmental standards. The maximum working voltage is 100V, and the maximum overload voltage is 200V. This resistor is suitable for applications requiring precise resistance values and stability under varying conditions.

Datasheet Summary
Powered by GS/AI

The Res, 69R8, 0.5%, 0.1W, 0805, Thin Film resistor is part of the NTR series and features a resistance value of 69.8 ohms with a tolerance of ±0.5%. It has a power rating of 100mW and is housed in an 0805 case size, which is a standard EIA size. The resistor is constructed using thin film technology, providing low noise and high precision. It is RoHS compliant, ensuring it meets environmental standards. The maximum working voltage is 100V, and the maximum overload voltage is 200V. This resistor is suitable for applications requiring precise resistance values and stability under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH1509
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH1509
RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH8625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH8625
Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH8625
RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 69R8, 0.5%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH1509
Product Name Res, 69R8, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers