NIC Components Corp. Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D3012CTRF

Description
RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3623
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3623
RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH6342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH6342
Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH6342
RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.1W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3623
Product Name Res, 30K1, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details