NIC Components Corp. Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D2610DTRF

Description
RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH2061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH2061
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH2061
RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2480
Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2480
RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 261R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH2061
Product Name Res, 261R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers