NIC Components Corp. Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D2370BTRF

Description
RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH5372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH5372
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH5372
RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9123
Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9123
RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 237R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH5372
Product Name Res, 237R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details