NIC Components Corp. Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D2260NTRF

Description
RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH6886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH6886
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH6886
RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH6485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH6485
Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH6485
RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 226R, 0.5%, 0.1W, 0805, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH6886
Product Name Res, 226R, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers