NIC Components Corp. Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D2211BTRF

Description
RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3756
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3756
RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH6321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH6321
Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH6321
RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.1W, 0805, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH3756
Product Name Res, 2K21, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details