NIC Components Corp. Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10D1R40CTRF

Description
RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH3378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH3378
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH3378
RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9254
Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9254
RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R4, 0.5%, 0.1W, 0805, THIN FILM; Resistance:1.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH3378
Product Name Res, 1R4, 0.5%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers