NIC Components Corp. Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C8060DTRF

Description
RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4188
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4188
RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 19AH8591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
19AH8591
Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 19AH8591
RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 806R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4188
Product Name Res, 806R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details