NIC Components Corp. Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C4642CTRF

Description
RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 09AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
09AH6740
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 09AH6740
RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4637
Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4637
RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 46K4, 0.25%, 0.1W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH6740
Product Name Res, 46K4, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details