NIC Components Corp. Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C2210DTRF

Description
RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH3123
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH3123
RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH6186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH6186
Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH6186
RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 221R, 0.25%, 0.1W, 0805, THIN FILM; Resistance:221ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH3123
Product Name Res, 221R, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details