NIC Components Corp. Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C16R5CTRF

Description
RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH4965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH4965
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH4965
RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH9174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH9174
Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH9174
RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 16R5, 0.25%, 0.1W, 0805, THIN FILM; Resistance:16.5ohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH4965
Product Name Res, 16R5, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details