NIC Components Corp. Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10C1131NTRF

Description
RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4140
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4140
RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH3191
Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH3191
RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 1K13, 0.25%, 0.1W, 0805, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4140
Product Name Res, 1K13, 0.25%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details