NIC Components Corp. Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B9311CTRF

Description
RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH0914
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH0914
RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH5591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH5591
Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH5591
RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 9K31, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH0914
Product Name Res, 9K31, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers