NIC Components Corp. Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B9091CTRF

Description
RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH0439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH0439
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH0439
RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9031
Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9031
RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0805, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH0439
Product Name Res, 9K09, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers