NIC Components Corp. Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B9090CTRF

Description
RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 26AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
26AH4523
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 26AH4523
RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH0912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH0912
Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH0912
RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 909R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:909ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH4523
Product Name Res, 909R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details