NIC Components Corp. Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B8R45BTRF

Description
RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3511
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3511
RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6346
Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6346
RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 8R45, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.45ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH3511
Product Name Res, 8R45, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details