NIC Components Corp. Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B8450CTRF

Description
RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6349
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6349
RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 16AH6230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
16AH6230
Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 16AH6230
RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 845R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH6349
Product Name Res, 845R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers