NIC Components Corp. Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B8251CTRF

Description
RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH0434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH0434
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH0434
RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH9116
Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH9116
RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.1W, 0805, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH0434
Product Name Res, 8K25, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details