NIC Components Corp. Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B8060DTRF

Description
RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH7660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH7660
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH7660
RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH1440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH1440
Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH1440
RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 806R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH7660
Product Name Res, 806R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details