NIC Components Corp. Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B7501BTRF

Description
RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2166
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2166
RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH8808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH8808
Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH8808
RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2166
Product Name Res, 7K5, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers