NIC Components Corp. Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B69R8CTRF

Description
RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH9160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH9160
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH9160
RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 22AH8498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
22AH8498
Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 22AH8498
RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 69R8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH9160
Product Name Res, 69R8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers