NIC Components Corp. Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B6983CTRF

Description
RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 13AH4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
13AH4120
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 13AH4120
RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH4840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH4840
Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH4840
RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 698K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:698kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH4120
Product Name Res, 698K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details