NIC Components Corp. Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B6982CTRF

Description
RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 19AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
19AH8514
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 19AH8514
RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH8666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH8666
Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH8666
RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 69K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH8514
Product Name Res, 69K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details