NIC Components Corp. Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B53R6CTRF

Description
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 15AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
15AH3255
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 15AH3255
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH8446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH8446
Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH8446
RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AH3255
Product Name Res, 53R6, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details