NIC Components Corp. Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B5112CTRF

Description
RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3541
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3541
RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 14AH1991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
14AH1991
Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 14AH1991
RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.1W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH3541
Product Name Res, 51K1, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details