NIC Components Corp. Chip Resistor - Surface Mount - NTR10B4991CTRF NTR10B4991CTRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082912-NTR10B4991CT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.99 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4991V; RT0805BRD074K99L; ERA-6AEB472V; ERA6AEB4531V; RT0805BRD074K75L; RT0805BRD075K11L; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082912-NTR10B4991CT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.99 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4991V; RT0805BRD074K99L; ERA-6AEB472V; ERA6AEB4531V; RT0805BRD074K75L; RT0805BRD075K11L; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NTR10B4991CTRF - 1082912-NTR10B4991CTRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NTR10B4991CTRF
1082912-NTR10B4991CTRF
Chip Resistor - Surface Mount - NTR10B4991CTRF 1082912-NTR10B4991CTRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082912-NTR10B4991CT RF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.99 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA6AEB4991V; RT0805BRD074K99L; ERA-6AEB472V; ERA6AEB4531V; RT0805BRD074K75L; RT0805BRD075K11L; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082912-NTR10B4991CTRF
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 4.99 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6AEB4991V; RT0805BRD074K99L; ERA-6AEB472V; ERA6AEB4531V; RT0805BRD074K75L; RT0805BRD075K11L;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1082912-NTR10B4991CTRF
Product Name Chip Resistor - Surface Mount - NTR10B4991CTRF
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details