NIC Components Corp. Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B4533NTRF

Description
RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Description
RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 453K, 0.1%, 0.1W, 0805, Thin Film resistor from NIC Components is a precision thin film chip resistor designed for applications requiring high accuracy and stability. It features a resistance value of 453 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 100 mW at 70°C, with a maximum working voltage of 100V and an overload voltage of 200V. This resistor is housed in an 0805 EIA standard case size, which is compatible with various PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations. Its low noise characteristics and thin film construction contribute to its reliability in sensitive applications.

Datasheet Summary
Powered by GS/AI

The Res, 453K, 0.1%, 0.1W, 0805, Thin Film resistor from NIC Components is a precision thin film chip resistor designed for applications requiring high accuracy and stability. It features a resistance value of 453 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 100 mW at 70°C, with a maximum working voltage of 100V and an overload voltage of 200V. This resistor is housed in an 0805 EIA standard case size, which is compatible with various PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations. Its low noise characteristics and thin film construction contribute to its reliability in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH3779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH3779
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH3779
RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 27AH3049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
27AH3049
Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 27AH3049
RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 453K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:453kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH3779
Product Name Res, 453K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details