NIC Components Corp. Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B4321CTRF

Description
RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 18AH2117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
18AH2117
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 18AH2117
RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH9009
Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH9009
RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH2117
Product Name Res, 4K32, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers