NIC Components Corp. Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B3570BTRF

Description
RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Description
RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 11AH3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
11AH3872
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 11AH3872
RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 20AH3477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
20AH3477
Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 20AH3477
RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 357R, 0.1%, 0.1W, 0805, THIN FILM; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH3872
Product Name Res, 357R, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers