NIC Components Corp. Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B3482CTRF

Description
RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 21AH3528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
21AH3528
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 21AH3528
RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 10AH6294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
10AH6294
Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 10AH6294
RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, 0805, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21AH3528
Product Name Res, 34K8, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details