NIC Components Corp. Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components NTR10B3013CTRF

Description
RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 17AH3069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
17AH3069
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 17AH3069
RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components - 12AH3754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
12AH3754
Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components 12AH3754
RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 301K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AH3069
Product Name Res, 301K, 0.1%, 0.1W, 0805, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details